Lin Engineering, Inc.
Motors - AC, DC
SLU30CH064-24-M24-1024
Description
SLOTLESS BLDC: 30MM/ENC
Request a Quote
Email Supplier
Datasheet
Description
SLOTLESS BLDC: 30MM/ENC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
2090-SLU30CH064-24-M24-1024-ND |
|
Product Name
|
Motors - AC, DC |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Continuous Torque
|
0.5 In-lbs (0.6126 kg-cm)
|
Unlock Full Specs
to access all available technical data