SLOTLESS BLDC: 16MM/ENC/GRBX
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 2090-SLU16CH052-24-G406-M16-1024-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 5.8 In-lbs (6.63 kg-cm) |