LIN ENGINEERING, INC.
SLU16CH036-24-M16-1024 -- MOTORS - AC, DC
Lin Engineering, Inc.
Motors - AC, DC
SLU16CH036-24-M16-1024
Description
SLOTLESS BLDC: 16MM/ENC
Request a Quote
Email Supplier
Datasheet
Description
SLOTLESS BLDC: 16MM/ENC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
2090-SLU16CH036-24-M16-1024-ND |
|
Product Name
|
Motors - AC, DC |
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Continuous Torque
|
0.1 In-lbs (0.0765 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
12.0 to 14.0 VDC
Output Power
0.1667 HP
Continuous Current
17 amps
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
Commutation
Brushless
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details
DC Voltage Range
12.0 VDC
Torque Constant
1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia
1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details