SLOTLESS BLDC: 16MM/ENC/GRBX
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 2090-SLU16CH036-24-G103-M16-1024-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 4.6 In-lbs (5.31 kg-cm) |