Lin Engineering, Inc. Motors - AC, DC SBL80D3-03

Description
750 WATT BLDC SERVO MOTOR - 80 M
Request a Quote Datasheet
Description
750 WATT BLDC SERVO MOTOR - 80 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL80D3-03-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL80D3-03-ND
Motors - AC, DC 2090-SBL80D3-03-ND
750 WATT BLDC SERVO MOTOR - 80 M

750 WATT BLDC SERVO MOTOR - 80 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-SBL80D3-03-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.49 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A17B-44 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
FRAMELESS MOTOR - 38FSP12-D02324-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 5.52 in-oz/amp (39 mN-m/amp)
Output Power 0.3217 HP
View Details
Water Flosser Brushless DC Motor - PBL4015012-5D01 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details