Lin Engineering, Inc. Motors - AC, DC SBL80D2-01

Description
550 WATT BLDC SERVO MOTOR - 80 M
Request a Quote Datasheet
Description
550 WATT BLDC SERVO MOTOR - 80 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL80D2-01-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL80D2-01-ND
Motors - AC, DC 2090-SBL80D2-01-ND
550 WATT BLDC SERVO MOTOR - 80 M

550 WATT BLDC SERVO MOTOR - 80 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 2090-SBL80D2-01-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 80.0 VDC
Output Power 0.7371 HP
Continuous Torque 15.9 In-lbs (18.37 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.28 in-oz/amp (9.05 mN-m/amp)
View Details
Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details
Brushless DC Vacuum Cleaner Motor 12V 150W - YHD-H45 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details