Lin Engineering, Inc. Motors - AC, DC SBL80D1-03

Description
300 WATT BLDC SERVO MOTOR - 80 M
Request a Quote Datasheet
Description
300 WATT BLDC SERVO MOTOR - 80 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL80D1-03-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL80D1-03-ND
Motors - AC, DC 2090-SBL80D1-03-ND
300 WATT BLDC SERVO MOTOR - 80 M

300 WATT BLDC SERVO MOTOR - 80 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 2090-SBL80D1-03-ND
Product Name Motors - AC, DC
Motor Type AC Servo; DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.4021 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Frameless Torque Motor - QMT-HA 385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PBL.2012012-2103 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details