Lin Engineering, Inc. Motors - AC, DC SBL60D2-03

Description
400 WATT BLDC SERVO MOTOR - 60 M
Request a Quote Datasheet
Description
400 WATT BLDC SERVO MOTOR - 60 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL60D2-03-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL60D2-03-ND
Motors - AC, DC 2090-SBL60D2-03-ND
400 WATT BLDC SERVO MOTOR - 60 M

400 WATT BLDC SERVO MOTOR - 60 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-SBL60D2-03-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 8.96 in-oz/amp (63.3 mN-m/amp)
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Coreless Motor - PCL.1432006-1101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
Output Power 0.0177 HP
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details