Lin Engineering, Inc. Motors - AC, DC SBL60D2-02

Description
400 WATT BLDC SERVO MOTOR - 60 M
Request a Quote Datasheet
Description
400 WATT BLDC SERVO MOTOR - 60 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL60D2-02-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL60D2-02-ND
Motors - AC, DC 2090-SBL60D2-02-ND
400 WATT BLDC SERVO MOTOR - 60 M

400 WATT BLDC SERVO MOTOR - 60 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-SBL60D2-02-ND
Product Name Motors - AC, DC
DC Voltage Range 60.0 VDC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Hand Dryer BLDC Motor - PBL1814220-3101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 220.0 VDC
Output Power 0.1340 HP
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details