Lin Engineering, Inc. Motors - AC, DC SBL60D1-03

Description
200 WATT BLDC SERVO MOTOR - 60 M
Request a Quote Datasheet
Description
200 WATT BLDC SERVO MOTOR - 60 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL60D1-03-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL60D1-03-ND
Motors - AC, DC 2090-SBL60D1-03-ND
200 WATT BLDC SERVO MOTOR - 60 M

200 WATT BLDC SERVO MOTOR - 60 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-SBL60D1-03-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.2680 HP
Continuous Torque 5.7 In-lbs (6.53 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
Air Pump for Car Air Suspension - PT.6120012-2101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushed Motors - MMP D22-490H-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details