Lin Engineering, Inc. Motors - AC, DC SBL40D2-02

Description
100 WATT BLDC SERVO MOTOR - 40 M
Request a Quote Datasheet
Description
100 WATT BLDC SERVO MOTOR - 40 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL40D2-02-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL40D2-02-ND
Motors - AC, DC 2090-SBL40D2-02-ND
100 WATT BLDC SERVO MOTOR - 40 M

100 WATT BLDC SERVO MOTOR - 40 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-SBL40D2-02-ND
Product Name Motors - AC, DC
DC Voltage Range 60.0 VDC
Output Power 0.1340 HP
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
Packing Automation BLDC Motor - PBL4235024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed Motors - MMP S17-400G-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details