Lin Engineering, Inc. Motors - AC, DC SBL40D1-04

Description
60 WATT BLDC SERVO MOTOR - 40 MM
Request a Quote Datasheet
Description
60 WATT BLDC SERVO MOTOR - 40 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-SBL40D1-04-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-SBL40D1-04-ND
Motors - AC, DC 2090-SBL40D1-04-ND
60 WATT BLDC SERVO MOTOR - 40 MM

60 WATT BLDC SERVO MOTOR - 40 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-SBL40D1-04-ND
Product Name Motors - AC, DC
DC Voltage Range 36.0 VDC
Output Power 0.0804 HP
Continuous Torque 1.7 In-lbs (1.94 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12C-16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
Gear Type Planetary
View Details
10300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-031-14100 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 4.0 VDC
Output Power 7.10E-4 HP
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details