Lin Engineering, Inc. Stepper Motors PM42S-075-042

Description
Bipolar Stepper Motor Frame Size 48 Step 0.42A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 48 Step 0.42A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-PM42S-075-042-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 48 Step 0.42A 24VDC

Bipolar Stepper Motor Frame Size 48 Step 0.42A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-PM42S-075-042-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 9 In-oz (6 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0900 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
 - PST.57HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
Servo motor - EMMS-AS-190-M-HS-AM-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 14.24 amps
Continuous Torque 200.3 In-lbs (231 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2832H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
View Details