Lin Engineering, Inc. Stepper Motors PM35S-075-060

Description
Bipolar Stepper Motor Frame Size 48 Step 5 Ohms 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 48 Step 5 Ohms 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-PM35S-075-060-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 48 Step 5 Ohms 24VDC

Bipolar Stepper Motor Frame Size 48 Step 5 Ohms 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-PM35S-075-060-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 7 In-oz (5 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.5000 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
 - PST.60HB6520-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details
Servo motor - EMMS-AS-100-LK-HS-RM - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.8 amps
Continuous Torque 66.5 In-lbs (76.63 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM11099H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1628 In-oz (1150 N-cm)
Step Angle 1.80 degrees
View Details