Lin Engineering, Inc. Stepper Motors PM35S-075-038

Description
Bipolar Stepper Motor Frame Size 48 Step 0.38A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 48 Step 0.38A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-PM35S-075-038-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 48 Step 0.38A 24VDC

Bipolar Stepper Motor Frame Size 48 Step 0.38A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-PM35S-075-038-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 6 In-oz (5 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.4500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details
 - PST.57HB5220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
Servo motor - EMME-AS-60-S-LS-AMB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 0.8000 amps
View Details
DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details