Lin Engineering, Inc. Stepper Motors PM20S-180-033

Description
Bipolar Stepper Motor Frame Size 20 Step 0.33A 12VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 20 Step 0.33A 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-PM20S-180-033-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 20 Step 0.33A 12VDC

Bipolar Stepper Motor Frame Size 20 Step 0.33A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-PM20S-180-033-ND
Product Name Stepper Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 1 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
 - PST.60HB3245-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.5 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Servo motor - EMMS-AS-100-L-HV-RS - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.79 amps
Continuous Torque 55.7 In-lbs (64.18 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8200 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details