Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering DO-4118L-01

Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 78M5600 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
78M5600
Stepper Motor; Stepper Motor Type Lin Engineering 78M5600
STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No

STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M5600
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 5.2 In-lbs (6.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 1317 In-oz (930 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
Rotor Inertia 1.27E-5 oz-in-sec² (9.00E-5 kg-cm²)
View Details