STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:-; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Inertia:2.6oz-in² RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 84K7823 |
| Product Name | Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering |