Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering CO5718L01P

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:-; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Inertia:2.6oz-in² RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:-; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Inertia:2.6oz-in² RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 84K7823 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
84K7823
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 84K7823
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:-; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Inertia:2.6oz-in² RoHS Compliant: No

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:-; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Inertia:2.6oz-in² RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 84K7823
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details
Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.5000 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details