Lin Engineering, Inc. Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering CO-5718X-01P

Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.3in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.3in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering - 78M5593 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering
78M5593
Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering 78M5593
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.3in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No

STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.3in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M5593
Product Name Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
Gear Type Spur
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
Servo motor - EMMS-AS-140-LK-HV-RS-S1 - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5755H-x8200 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 163 In-oz (115 N-cm)
Step Angle 1.80 degrees
View Details