STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.5in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 78M5592 |
| Product Name | Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering |