Lin Engineering, Inc. Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering CO-5718M-02P

Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.5in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.5in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering - 78M5592 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering
78M5592
Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering 78M5592
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.5in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No

STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 3A; Stepper Motor Type:Single Shaft; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:1.5in-oz; Current Rating:3A; Voltage Rating Max:40VDC; No. of Wires:4; Shaft Diameter:38mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M5592
Product Name Stepper Motor, Bipolar, 2 Phase, 40V, 3A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 1805289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 191 In-oz (135 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5741H-x8070 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 78 In-oz (55 N-cm)
Step Angle 1.80 degrees
View Details