Lin Engineering, Inc. Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering CO-4118S-01

Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering - 78M5591 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering
78M5591
Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering 78M5591
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No

STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M5591
Product Name Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 1.9 In-lbs (2.16 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PL25L-024-08 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Continuous Current 0.4500 amps
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
60L024B Can Stack Stepper Mini Motor - 60L024B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 1.09 amps
Holding Torque 18 In-oz (13 N-cm)
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
Rotor Inertia 6.80E-4 oz-in-sec² (0.0048 kg-cm²)
View Details