STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:30in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:68.3mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 78M5591 |
| Product Name | Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering |