Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering CO-4118M-06P-01

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.44N-m; Current Rating:1.4A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.44N-m; Current Rating:1.4A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 78M5590 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
78M5590
Stepper Motor; Stepper Motor Type Lin Engineering 78M5590
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.44N-m; Current Rating:1.4A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.44N-m; Current Rating:1.4A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M5590
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.4 amps
Continuous Torque 3.9 In-lbs (4.49 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 177 In-oz (125 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
PM Motor - PL25L-024-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Continuous Current 0.0 to 0.4000 amps
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details