Lin Engineering, Inc. Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering CO-4118L-06P

Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:85in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.2mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:85in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering - 78M5589 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering
78M5589
Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering 78M5589
STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:85in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.2mm RoHS Compliant: No

STEPPER MOTOR, BIPOLAR, 2 PHASE, 40V, 2A; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:85in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82.2mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M5589
Product Name Stepper Motor, Bipolar, 2 Phase, 40V, 2A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 5.3 In-lbs (6.13 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM4234H-14150 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.17 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Servo motor - EMMS-AS-190-M-HS-AR - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 14.24 amps
Continuous Torque 200.3 In-lbs (231 kg-cm)
View Details
Stepper Motor - 35HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details