STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 03P1937 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |