Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering CE-5718L-01PD-27

Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 03P1937 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
03P1937
Stepper Motor; Stepper Motor Type Lin Engineering 03P1937
STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No

STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 03P1937
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 18.4 In-lbs (21.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 71 In-oz (50 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details