MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:-; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm; Shaft Length:23.9mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 01P3232 |
| Product Name | Motor; Stepper Motor Type Lin Engineering |