Lin Engineering, Inc. Motor; Stepper Motor Type Lin Engineering CE-4118L-06PD-01

Description
MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:-; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm; Shaft Length:23.9mm RoHS Compliant: No
Datasheet
Description
MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:-; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm; Shaft Length:23.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor; Stepper Motor Type Lin Engineering - 01P3232 - Newark, An Avnet Company
Chicago, IL, United States
Motor; Stepper Motor Type Lin Engineering
01P3232
Motor; Stepper Motor Type Lin Engineering 01P3232
MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:-; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm; Shaft Length:23.9mm RoHS Compliant: No

MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:-; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:82.3mm; Shaft Diameter:5mm; Shaft Length:23.9mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01P3232
Product Name Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 10 : 1
View Details
Servo motor - EMMS-AS-55-MK-LS-TSB - Festo Corporation
Specs
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 1.19 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
View Details
Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details