BLDC MOTOR, 300W, 4000RPM, 101.96IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:101.96in-oz; Power Rating:300W; Motor Size:79.92mm; External Length:85mm; Product Range:BL34 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7911 |
| Product Name | Bldc Motor, 300W, 4000Rpm, 101.96In-Oz; Dc Motor Type Lin Engineering |