Lin Engineering, Inc. Bldc Motor, 4500Rpm, 200W, 0.48N-M, 48V; Dc Motor Type Lin Engineering BL34E27-02D-03RO

Description
BLDC MOTOR, 4500RPM, 200W, 0.48N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4500rpm; Torque Max:0.48N-m; Power Rating:200W; Motor Size:79.92mm; External Length:67mm; Product Range:BL34 Series
Datasheet
Description
BLDC MOTOR, 4500RPM, 200W, 0.48N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4500rpm; Torque Max:0.48N-m; Power Rating:200W; Motor Size:79.92mm; External Length:67mm; Product Range:BL34 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 4500Rpm, 200W, 0.48N-M, 48V; Dc Motor Type Lin Engineering - 69AJ7635 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 4500Rpm, 200W, 0.48N-M, 48V; Dc Motor Type Lin Engineering
69AJ7635
Bldc Motor, 4500Rpm, 200W, 0.48N-M, 48V; Dc Motor Type Lin Engineering 69AJ7635
BLDC MOTOR, 4500RPM, 200W, 0.48N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4500rpm; Torque Max:0.48N-m; Power Rating:200W; Motor Size:79.92mm; External Length:67mm; Product Range:BL34 Series

BLDC MOTOR, 4500RPM, 200W, 0.48N-M, 48V; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4500rpm; Torque Max:0.48N-m; Power Rating:200W; Motor Size:79.92mm; External Length:67mm; Product Range:BL34 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 69AJ7635
Product Name Bldc Motor, 4500Rpm, 200W, 0.48N-M, 48V; Dc Motor Type Lin Engineering
Unlock Full Specs
to access all available technical data

Similar Products