BLDC MOTOR, 200W, 4000RPM, 67.97IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:67.97in-oz; Power Rating:200W; Motor Size:79.92mm; External Length:68mm; Product Range:BL34 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7909 |
| Product Name | Bldc Motor, 200W, 4000Rpm, 67.97In-Oz; Dc Motor Type Lin Engineering |