Lin Engineering, Inc. Motors - AC, DC BL34E27-02-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 200W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 200W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL34E27-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL34E27-02-RO-ND
Motors - AC, DC 2090-BL34E27-02-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 200W 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 200W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL34E27-02-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.2680 HP
Continuous Torque 4.2 In-lbs (4.9 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-09 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
PTRS-550SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-550SA-31145 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 10.0 to 18.0 VDC
Output Power 0.0140 HP
View Details
FRAMELESS MOTOR - 38FSP06-B01011-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.58 in-oz/amp (18.2 mN-m/amp)
Output Power 0.1474 HP
View Details