Brushless (BLDC) DC Motor Standard 4000 RPM 100W Incremental 48VDC
| DigiKey | |
|---|---|
| Product Category | DC Motors |
| Product Number | 2090-BL34E21-02D-03RO-ND |
| Product Name | Motors - AC, DC |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Output Power | 0.1340 HP |
| Continuous Torque | 2.1 In-lbs (2.45 kg-cm) |