BLDC MOTOR, 100W, 4000RPM, 33.99IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:33.99in-oz; Power Rating:100W; Motor Size:80mm; External Length:51mm; Product Range:BL34 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7906 |
| Product Name | Bldc Motor, 100W, 4000Rpm, 33.99In-Oz; Dc Motor Type Lin Engineering |