Lin Engineering, Inc. Motors - AC, DC BL34E21-02-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL34E21-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL34E21-02-RO-ND
Motors - AC, DC 2090-BL34E21-02-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL34E21-02-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.1340 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Brush Motor - Hansen Series 116-1 1.6
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
DC motor / 3 Series - PT.1716024-2101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details