Brushless (BLDC) DC Motor Standard 4000 RPM 100W Incremental 24VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 2090-BL34E21-01D-07RO-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.1340 HP |
| Continuous Torque | 2.1 In-lbs (2.45 kg-cm) |