Lin Engineering, Inc. Motors - AC, DC BL34E21-01-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL34E21-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL34E21-01-RO-ND
Motors - AC, DC 2090-BL34E21-01-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 100W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL34E21-01-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1340 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A17B-43 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP640 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
View Details
11820 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-M20-08130 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 3.0 VDC
Output Power 2.68E-4 HP
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details