BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Dual Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 41T5564 |
| Product Name | Brushless Motor W/ 200 Cpr Encoder; Stepper Motor Type Lin Engineering |