Lin Engineering, Inc. Brushless Motor; Stepper Motor Type Lin Engineering BL24B36-02-RO

Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor; Stepper Motor Type Lin Engineering - 41T5563 - Newark, An Avnet Company
Chicago, IL, United States
Brushless Motor; Stepper Motor Type Lin Engineering
41T5563
Brushless Motor; Stepper Motor Type Lin Engineering 41T5563
BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm; Shaft Diameter:6.35mm RoHS Compliant: Yes

BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:67.5in-oz; Current Rating:7.3A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:91.44mm; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 41T5563
Product Name Brushless Motor; Stepper Motor Type Lin Engineering
Continuous Current 7.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-55-S-LS-TMB-S1 - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.8300 amps
View Details
Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1250 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details