BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57.4mm; Coil Type:-; Step Angle:-; Torque Max:19in-oz; Current Rating:2.1A; Voltage Rating Max:36VDC; No. of Wires:-; External Length:50.8mm; Shaft Diameter:6.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 41T5560 |
| Product Name | Brushless Motor; Stepper Motor Type Lin Engineering |