Lin Engineering, Inc. Motors - AC, DC BL23E48-02D-03RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 180W Incremental 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 180W Incremental 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E48-02D-03RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 180W Incremental 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 180W Incremental 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E48-02D-03RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.2412 HP
Continuous Torque 3.8 In-lbs (4.39 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
PTRS-550SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-550SA-31145 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 10.0 to 18.0 VDC
Output Power 0.0140 HP
View Details
Coreless Motor - PCL.1432006-1101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
Output Power 0.0177 HP
View Details
EPM50-38 12V 3000 RPM – GB12 30:1 Composite - 5038121230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details