BLDC MOTOR, 180W, 4000RPM, 60.89IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:60.89in-oz; Power Rating:180W; Motor Size:56.2mm; External Length:121.5mm; Product Range:BL23 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7903 |
| Product Name | Bldc Motor, 180W, 4000Rpm, 60.89In-Oz; Dc Motor Type Lin Engineering |