Lin Engineering, Inc. Motors - AC, DC BL23E48-02-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 180W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 180W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E48-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL23E48-02-RO-ND
Motors - AC, DC 2090-BL23E48-02-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 180W 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 180W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 2090-BL23E48-02-RO-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.2412 HP
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
Brushless Motor - YHD-BL3626 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details