Lin Engineering, Inc. Motors - AC, DC BL23E33-02-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E33-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL23E33-02-RO-ND
Motors - AC, DC 2090-BL23E33-02-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 120W 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 120W 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E33-02-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.1608 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

- C17B-10 - C17B-10 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0048 HP
Continuous Current 0.1400 amps
View Details
DC Right Angle Gearmotor - MobilePower™ MP26 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-360SA-10500 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 25.0 VDC
View Details
Brushless DC Motor - 60BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details