BLDC MOTOR, 120W, 4000RPM, 41.07IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:41.07in-oz; Power Rating:120W; Motor Size:56.2mm; External Length:83.5mm; Product Range:BL23 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42AJ7900 |
| Product Name | Bldc Motor, 120W, 4000Rpm, 41.07In-Oz; Dc Motor Type Lin Engineering |