Lin Engineering, Inc. Bldc Motor, 5000Rpm, 120W, 0.29N-M, 24V; Dc Motor Type Lin Engineering BL23E33-01D-04RO

Description
BLDC MOTOR, 5000RPM, 120W, 0.29N-M, 24V; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5000rpm; Torque Max:0.29N-m; Power Rating:120W; Motor Size:56.2mm; External Length:82.5mm; Product Range:BL23 Series
Datasheet
Description
BLDC MOTOR, 5000RPM, 120W, 0.29N-M, 24V; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5000rpm; Torque Max:0.29N-m; Power Rating:120W; Motor Size:56.2mm; External Length:82.5mm; Product Range:BL23 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 5000Rpm, 120W, 0.29N-M, 24V; Dc Motor Type Lin Engineering - 69AJ7630 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 5000Rpm, 120W, 0.29N-M, 24V; Dc Motor Type Lin Engineering
69AJ7630
Bldc Motor, 5000Rpm, 120W, 0.29N-M, 24V; Dc Motor Type Lin Engineering 69AJ7630
BLDC MOTOR, 5000RPM, 120W, 0.29N-M, 24V; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5000rpm; Torque Max:0.29N-m; Power Rating:120W; Motor Size:56.2mm; External Length:82.5mm; Product Range:BL23 Series

BLDC MOTOR, 5000RPM, 120W, 0.29N-M, 24V; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:5000rpm; Torque Max:0.29N-m; Power Rating:120W; Motor Size:56.2mm; External Length:82.5mm; Product Range:BL23 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 69AJ7630
Product Name Bldc Motor, 5000Rpm, 120W, 0.29N-M, 24V; Dc Motor Type Lin Engineering
Unlock Full Specs
to access all available technical data

Similar Products