Lin Engineering, Inc. Motors - AC, DC BL23E33-01D-04RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E33-01D-04RO-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 120W Incremental 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E33-01D-04RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1608 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP37-12-024Z - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
View Details
PTRS-385SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-385SA-2073 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 24V
DC Voltage Range 9.0 to 24.0 VDC
View Details
Hand-held Vacuum Cleaner Brushless DC Motor - PBL3125024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
SD1 Series 12V 25W - 11225S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0335 HP
View Details