Lin Engineering, Inc. Motors - AC, DC BL23E33-01-RO

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 120W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2090-BL23E33-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2090-BL23E33-01-RO-ND
Motors - AC, DC 2090-BL23E33-01-RO-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 120W 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 120W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 2090-BL23E33-01-RO-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1608 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A22C-25 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Flat Motion Series 5000 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC45-30 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 6500 rpm
View Details
FRAMELESS MOTOR - 85FSP04-D03029-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 6.09 in-oz/amp (43 mN-m/amp)
Output Power 0.3887 HP
View Details